Products specifications Report Issue?

Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input No/No
Input Clock
Output Clock
Frequency - Max 134 MHz
Voltage - Supply 1.62V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1496094-PL123-09NOC
Ultra Librarian 3D Model Ultra Librarian PL123-09NOC CAD Model

You May Also Be Interested in

IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-4, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $9.4135
ECAD model for ICS8535AGI-31LFT
IDT, Integrated Device Technology Inc
LOW SKEW 2 INPUT MUX AND 1 TO 8 CLOCK BUFFER | IC CLK BUFFER 2:8 200MHZ 16TSSOP
Lowest to $7.1819
ECAD model for 552G-02ILN
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
ECAD model for HMC940LC4BTR
Micrel
3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION
Lowest to $10.6644
ECAD model for SY89876LMITR
Micrel
4GHz, 1:4 LVPECL FANOUT BUFFER/ TRANSLATOR WITH INTERNAL TERMINATION
Lowest to $12.3733
ECAD model for SY58021UMITR
Analog Devices Inc.
1.8 V, 6 LVDS/12 CMOS Outputs Low Power Clock Fanout Buffer
Lowest to $4.0178
ECAD model for ADCLK846BCPZ
Analog Devices Inc.
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Need more? Email Us
ECAD model for ADN4670BSTZ-REEL7
Integrated Circuit Systems
4 : 1, SINGLE-ENDED MULTIPLEXER
Lowest to $56.4747
ECAD model for ICS83054AGILFT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention