EN
  • EN
  • DE

LT580SH

Part No LT580SH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description PREC 2.5V 3 TERM. REFERENCE  /  Voltage Reference IC V TO-52-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-206AC, TO-52-3 Metal Can
Supplier Device Package TO-52-3
Base Product Number LT580
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LT580SH-ND,161-LT580SHINACTIVE,161-LT580SH
Standard Package 20
Win Source Part Number 1164820-LT580SH
Ultra Librarian 3D Model Ultra Librarian LT580SH CAD Model

Description

Product Overview: LT580SH from Analog Devices Inc.

The LT580SH is a state-of-the-art precision operational amplifier brought to you by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This product is meticulously designed to meet the demands of a wide array of applications, including test and measurement systems, medical devices, and industrial control circuits.

Key Features

  • High Precision: The LT580SH boasts exceptional accuracy and stability, making it ideal for applications that require precise signal amplification.
  • Low Noise: With its low noise characteristics, it ensures a clean and clear signal path, minimizing the risk of signal degradation.
  • Wide Supply Range: It operates over a broad supply voltage range, providing design flexibility and compatibility with a variety of power sources.
  • Robust Build: The robust construction of the LT580SH guarantees long-term reliability and performance, even in harsh environmental conditions.

Applications

The versatility of the LT580SH makes it suitable for a diverse range of applications. It is commonly used in:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Instrumentation amplifiers
  • Analog filters
  • Servo amplifiers

Technical Specifications

The LT580SH features several technical specifications that underline its performance capabilities:

  • Input Offset Voltage: Specified at a low level to ensure signal integrity.
  • Input Bias Current: Minimized to reduce errors in high impedance applications.
  • Output Swing: Extends close to the power supply rails to maximize dynamic range.
  • Common-Mode Rejection Ratio (CMRR): High CMRR to enhance performance in noisy environments.

For a comprehensive understanding of the LT580SH's capabilities and to ensure it meets your specific requirements, please refer to the detailed datasheet provided by Analog Devices Inc. This will give you access to in-depth electrical characteristics, pin configurations, and application notes to facilitate your design process.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess