EN
  • EN
  • DE

TL431AQDBZR,215

Part No TL431AQDBZR,215
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1107780-TL431AQDBZR,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431AQDBZR,215 CAD Model

Description

The TL431AQDBZR,215 is an adjustable shunt reference type semiconductor device manufactured by Nexperia USA Inc.

  • Package: TO-236AB (SOT23)
  • Nominal Output Voltage (min/fixed): 2.495V
  • Output Type: Adjustable
  • Output Current: 100mA
  • Tolerance: ±1%
  • Current-Cathode: 600μA

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1730 $50.1700
705+ $0.1419 $100.0395
1,095+ $0.1375 $150.5625
1,505+ $0.1331 $200.3155
1,945+ $0.1286 $250.1270
2,605+ $0.1153 $300.3565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,265 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess