Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 10.65GHz Center
Impedance 50Ohm
Bandwidth 8.7 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.042" (1.07mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 714353-HFCN-6010+
Ultra Librarian 3D Model Ultra Librarian HFCN-6010+ CAD Model

Description

The 693598 is a ceramic filter suitable for applications in the Filters category.

  • Series: HFCN-6010+
  • Package: Tape and Reel
  • Standard Package: 3,000 pcs
  • Impedance: 50Ohm
  • Frequency: 10.65GHz center
  • Insertion Loss: Not Specified
  • Filter Type: Not Specified
  • Size/Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.042" (1.07mm)
  • Bandwidth: 8.7GHz
  • Mounting: Surface Mount
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8548.00.0000
  • Product Status: Active

You May Also Be Interested in

Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Lowest to $0.2923
ECAD model for SFECS10M8PF00-R0
Murata Electronics North America
Need more? Email Us
ECAD model for SFECB10.7MA5-TC
Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Need more? Email Us
ECAD model for SFECS10M8RF00-R0
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA8104F
Sony
LOW POWER FM IF AMPLIFIER
Need more? Email Us
ECAD model for CXA1003BM
Murata Electronics North America
Need more? Email Us
ECAD model for SFECV10.24MA5-A-TC
Walsin Technology Corporation
RF/IF and RFID RF Antennas
Need more? Email Us
ECAD model for RFBPF2520100A5T
Murata Electronics North America
Need more? Email Us
ECAD model for SFECS10M7SF0091-RO
Murata Electronics North America
Lowest to $1.3181
ECAD model for SFECS10M7FA00-R0

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9091 $53.1819
21+ $4.8485 $101.8185
32+ $4.6970 $150.3040
44+ $4.5455 $200.0020
57+ $4.3940 $250.4580
77+ $3.9394 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,985 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention