EN
  • EN
  • DE

TF262TH-5-TL-H

Part No TF262TH-5-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 100MW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 210μA @ 2V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 200mV @ 1μA
Max Input Capacitance 3.5pF @ 2V
Maximum Power Dissipation 100mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package VTFP
Win Source Part Number 053752-TF262TH-5-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF262TH-5-TL-H CAD Model

Description

ON Semiconductor TF262TH-5-TL-H Product Overview

The ON Semiconductor TF262TH-5-TL-H is a high-performance, N-channel Power MOSFET that delivers efficiency and reliability for a wide range of applications. This advanced power management component is designed to meet the rigorous demands of modern electronic circuits, providing a combination of fast switching, low on-resistance, and high thermal performance.

Key Features

  • Low On-Resistance: The TF262TH-5-TL-H features an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With its ability to switch at high speeds, this Power MOSFET can operate efficiently in high-frequency power supplies and converters, minimizing energy loss during transitions.
  • High Thermal Performance: The device is encapsulated in a highly thermal-conductive package, which allows for effective heat dissipation and operation at higher temperatures.
  • Voltage and Current Ratings: This MOSFET is capable of handling continuous drain currents and supports a drain-source voltage suitable for a variety of power applications.

Applications

The TF262TH-5-TL-H is ideal for use in a range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switching Regulators
  • Battery Management
  • Load Switches

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the TF262TH-5-TL-H is no exception. It is manufactured to the highest standards to ensure stable performance over its lifetime and is subjected to rigorous testing to guarantee it meets the stringent requirements of industrial and consumer applications.

Environmental Compliance

The TF262TH-5-TL-H is compliant with RoHS regulations, ensuring that it is free from hazardous substances. This commitment to environmental responsibility not only helps protect the planet but also ensures compatibility with global environmental standards, making it a suitable choice for eco-conscious designs.

With its robust design, exceptional efficiency, and ON Semiconductor's reputation for quality, the TF262TH-5-TL-H Power MOSFET is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,725 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess