EN
  • EN
  • DE

TF262TH-4-TL-H

Part No TF262TH-4-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 100MW / N-Channel JFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Current - Drain (Idss) at Vds (Vgs=0) 140μA at 2V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) at Id 200mV at 1μA
Input Capacitance (Ciss) (Maximum) at Vds 3.5pF at 2V
Power - Max 100mW
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 3-SMD, Flat Lead
Supplier Device Package VTFP
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803225-TF262TH-4-TL-H
Ultra Librarian 3D Model Ultra Librarian TF262TH-4-TL-H CAD Model

Description

The TF262TH-4-TL-H is a cutting-edge component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable, and energy-efficient solutions to meet the demanding needs of modern electronic applications.

Key Features

  • High Efficiency: The TF262TH-4-TL-H is engineered for optimal performance, ensuring high efficiency in its operation which is crucial for energy-sensitive applications.
  • Durability: Built with robust materials, this product offers exceptional durability, capable of withstanding challenging environmental conditions and providing a long operational lifespan.
  • Compact Design: Its compact footprint allows for seamless integration into space-constrained applications, making it an ideal choice for a wide range of electronic devices.
  • Thermal Management: This component is designed with thermal management in mind, ensuring that it operates within safe temperature ranges to maintain performance and reliability.

Applications

The versatility of the TF262TH-4-TL-H makes it suitable for a vast array of applications. It is commonly used in:

  • Power supply units
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Communication devices

Technical Specifications

The TF262TH-4-TL-H boasts an impressive set of technical specifications that ensure its suitability for high-performance applications. These specifications include:

  • Optimized power handling capabilities
  • High reliability under varying operational conditions
  • Compliance with industry standards for quality and safety

Quality and Support

ON Semiconductor is dedicated to providing not only top-quality products like the TF262TH-4-TL-H but also excellent customer support. Customers can rely on comprehensive technical support and documentation to integrate this component into their designs effectively. Furthermore, ON Semiconductor's commitment to environmental sustainability ensures that the TF262TH-4-TL-H is produced with eco-friendly practices.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess