EN
  • EN
  • DE

SVC363L-TR-E

Part No SVC363L-TR-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 756986-SVC363L-TR-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC363L-TR-E CAD Model

Description

ON Semiconductor SVC363L-TR-E Product Overview

The SVC363L-TR-E is a high-performance, robust transient voltage suppressor (TVS) diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to provide reliable and effective protection against voltage spikes and transients in sensitive electronics. It's a vital component for safeguarding circuits in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Transient Protection: The SVC363L-TR-E is specifically engineered to protect against transient voltage spikes, ensuring the longevity and reliability of electronic components.
  • Low Clamping Voltage: With its low clamping voltage, this TVS diode provides superior protection by clamping excess voltage and shunting it away from sensitive circuitry.
  • Fast Response Time: The device responds rapidly to transient events, offering immediate protection from voltage surges.
  • High Surge Capability: It is capable of handling high surge currents, making it suitable for environments where electrical surges are common.
  • Surface-Mount Package: The SVC363L-TR-E comes in a surface-mount package, which is ideal for modern compact electronic assemblies.
  • RoHS Compliant: Compliance with RoHS standards means that the SVC363L-TR-E is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The SVC363L-TR-E is versatile and can be used across a broad range of applications, including:

  • Portable Devices
  • Networking Equipment
  • Telecommunications Systems
  • Power Supply Units
  • Automotive Electronics
  • Industrial Controls

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the SVC363L-TR-E TVS diode meets the highest standards of reliability and performance. With its combination of features, this TVS diode is an excellent choice for designers looking to enhance the durability and safety of their electronic products.

Whether you're dealing with consumer electronics or industrial-grade equipment, the SVC363L-TR-E from ON Semiconductor provides the protection needed to maintain system integrity and prevent damage from voltage transients.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Cypress Semiconductor Corp
Lowest to $386.1000
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess