EN
  • EN
  • DE

STR-NCV8170-NCP170-EVK

Part No STR-NCV8170-NCP170-EVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr onsemi
Series Strata
Package Bulk
Channels per IC 1 - Single
Voltage - Output 1.2V ~ 3.6V
Current - Output 150mA
Voltage - Input 2.2V ~ 5.5V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP170, NCV8170
Base Product Number STR-NCV8170
Other Names STR-NCV8170-NCP170-EVKOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283815-STR-NCV8170-NCP170-EVK
Ultra Librarian 3D Model Ultra Librarian STR-NCV8170-NCP170-EVK CAD Model

Description

Introducing the STR-NCV8170-NCP170-EVK from ON Semiconductor

The STR-NCV8170-NCP170-EVK is a cutting-edge evaluation kit designed by ON Semiconductor to showcase the capabilities of their low dropout regulators (LDOs), specifically the NCV8170 and NCP170 series. This evaluation kit is the perfect tool for engineers and developers looking to test and implement power management solutions in their designs, particularly in automotive and industrial applications where reliability and efficiency are paramount.

Key Features of the STR-NCV8170-NCP170-EVK

  • High Accuracy: The NCV8170 and NCP170 LDOs boast a high accuracy output voltage, ensuring reliable and consistent performance for sensitive electronic components.
  • Low Dropout: With a low dropout voltage, these LDOs maintain regulation even when the supply voltage is close to the output voltage, making them ideal for battery-operated devices.
  • Wide Operating Voltage Range: The evaluation kit supports a broad range of input voltages, accommodating various applications and ensuring versatility in use.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing the longevity and safety of the application.
  • Current Limit Protection: The LDOs include current limit protection to prevent damage from overcurrent conditions, ensuring the protection of both the regulator and the load.
  • Customizable: The evaluation kit allows for easy adjustments to the output voltage, enabling users to tailor the LDOs to their specific requirements.

Applications

The STR-NCV8170-NCP170-EVK is suitable for a wide range of applications. It is particularly adept for automotive use, including infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS), where consistent and reliable power is critical. Additionally, the evaluation kit is well-suited for industrial applications, such as automation control systems, where stability and precision are required.

Conclusion

The STR-NCV8170-NCP170-EVK from ON Semiconductor is an exceptional tool for developers looking to evaluate and implement high-performance power management solutions. With its robust feature set, including high accuracy, low dropout, and protective measures, this evaluation kit is an invaluable asset for designing reliable and efficient systems in both automotive and industrial settings.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD FOR MIC69302
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN30T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4123
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess