EN
  • EN
  • DE

STR-NCP115-EVK

Part No STR-NCP115-EVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr onsemi
Series Strata
Package Bulk
Channels per IC 1 - Single
Voltage - Output 0.8V ~ 3.6V
Current - Output 300mA
Voltage - Input 1.7V ~ 5.5V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP115
Base Product Number STR-NCP115
Other Names STR-NCP115-EVKOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283816-STR-NCP115-EVK
Ultra Librarian 3D Model Ultra Librarian STR-NCP115-EVK CAD Model

Description

ON Semiconductor STR-NCP115-EVK Evaluation Kit

The STR-NCP115-EVK from ON Semiconductor is a comprehensive evaluation kit designed for engineers and developers looking to explore the capabilities and features of the NCP115 voltage regulator. This low-dropout regulator offers a high level of performance in a small footprint, making it ideal for portable and battery-powered applications where space and power efficiency are critical.

The evaluation kit includes the STR-NCP115 voltage regulator, which boasts an impressive array of features. The NCP115 is capable of delivering a continuous output current of up to 150 mA with a low dropout voltage, ensuring efficient operation even at low input voltages. Its high accuracy output voltage is maintained over a wide range of input voltages, temperatures, and load conditions, which is essential for reliable performance in variable environments.

The STR-NCP115-EVK is designed with flexibility in mind, offering a variety of configurable options that allow users to tailor the regulator to their specific needs. The kit supports adjustable output voltage settings via external resistors, enabling precise control over the power supply to match the requirements of the target application.

Additionally, the NCP115 features a fast transient response, which is crucial for maintaining stable voltage levels in the face of rapid load changes. This characteristic is particularly important in applications such as handheld devices, where the power consumption can fluctuate significantly during operation.

With thermal shutdown and current limit protection, the STR-NCP115-EVK ensures safe operation under all conditions. These protective features safeguard the regulator and the connected load from potential damage due to overheating or excessive current draw.

The evaluation kit is user-friendly, providing all necessary components for immediate setup and testing. It includes a detailed user manual with setup instructions, application notes, and schematic diagrams, facilitating a smooth and informative evaluation experience for both novice and experienced users alike.

In summary, the STR-NCP115-EVK from ON Semiconductor is a versatile and efficient solution for testing and implementing power regulation in a wide range of electronic applications. Its combination of performance, flexibility, and protection features makes it an invaluable tool for developers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS74901-210 / TPS74901 Linear Regulator 1.16VDC to 1.24VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess