EN
  • EN
  • DE

LP38501TS-ADJEV

Part No LP38501TS-ADJEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD FOR LP38501
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Channels per IC 1 - Single
Voltage - Output 2.5V
Current - Output 3A
Voltage - Input 2.7V ~ 5.5V
Regulator Type Positive Adjustable
Contents Board(s)
Utilized IC / Part LP38501
Ultra Librarian 3D Model Ultra Librarian LP38501TS-ADJEV CAD Model

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess