EN
  • EN
  • DE

STK984-190-E

Part No STK984-190-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 18V 24DIP MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Technology NMOS
Applications Automotive
Current - Output 27A
Voltage - Supply 18V
Voltage - Load 8V ~ 18V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case 24-PowerDIP Module
Supplier Device Package 24-DIP Module (29.6x18.2)
Base Product Number STK984
Standard Package 16 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 678614-STK984-190-E
Ultra Librarian 3D Model Ultra Librarian STK984-190-E CAD Model

Description

The STK984-190-E from ON Semiconductor is a highly integrated module designed for motor driving applications. It is a part of the esteemed ON Semiconductor portfolio, known for its reliability and performance in power management and control. This motor driver module is particularly suitable for automotive applications, offering robustness and precision control over motor operations.

Key Features

  • High Voltage Tolerance: The module is designed to operate at high voltages, making it ideal for automotive powertrains and other high voltage applications.
  • High Current Capability: With the ability to handle significant current levels, the STK984-190-E is well-suited for driving large motors that require substantial power.
  • Integrated Protection Features: The module includes a range of protection features such as overcurrent, thermal shutdown, and under voltage lockout, ensuring safe and reliable operation under various conditions.
  • Compact Design: Its small footprint allows for efficient use of space within electronic assemblies, making it perfect for applications where space is at a premium.
  • Easy to Use: The STK984-190-E is designed for ease of integration into various systems, with minimal external components required, simplifying the design and development process.

Applications

The versatility of the STK984-190-E motor driver module makes it an excellent choice for a wide range of applications, including:

  • Automotive powertrain systems
  • Electric power steering
  • Engine control units
  • Brushed DC motor control
  • BLDC motor control applications

Technical Specifications

The STK984-190-E module boasts impressive technical specifications that ensure top-notch performance:

  • Operating Voltage Range: Up to 40V
  • Output Current: Up to 190A (transient)
  • Operating Temperature: -40°C to +150°C
  • Package: Efficient and thermally enhanced package
  • Quality: AEC-Q100 qualified for automotive applications

With the STK984-190-E, ON Semiconductor continues to deliver high-quality, durable, and efficient solutions for the ever-evolving motor driver market. Its robust design and advanced features make it an ideal choice for engineers looking for a reliable motor driver solution.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess