EN
  • EN
  • DE
Part No F04
Manufacturer MPD (Memory Protection Devices)
Catalog Battery Holders, Clips, Contacts
Description BATTERY CONTACT SPRING AAA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr MPD (Memory Protection Devices)
Package Bulk
Product Status Obsolete
Battery Type, Function Cylindrical, Contact (Single)
Style Contact Spring (Leaf)
Battery Cell Size AAA
Mounting Type Custom
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 871352-F04
Ultra Librarian 3D Model Ultra Librarian F04 CAD Model

Description

The Battery Contact Spring is a component used in battery holders and clips.

  • Manufacturer: MPD (Memory Protection Devices)
  • Product Type: Battery Contact Spring
  • Suitable Battery Cell Size: AAA
  • Mounting Type: Custom
  • Packaging: Bulk
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 2/3A SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER AA SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT HOLDER 18350 2 CELL PC PIN
Need more? Email Us
New Age Enclosures
BATT CONT SPR MULTI SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 1/2AA PC PIN
Need more? Email Us
Keystone Electronics
BATT HOLDER D 2 CELL SOLDER LUG
Need more? Email Us
Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
95
Keystone Electronics
BATTERY HOLDER CLIP 9V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess