EN
  • EN
  • DE

STK760-216-E

Part No STK760-216-E
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Single-phase rectification Active Converter Hybrid IC | MOD PFC HYBRID INVERTER 1PHASE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Mode Average Current
Supply Voltage (V) 14.5V ~ 17V
Temperature Range - Operating -20°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 44-DIP Module, 35 Leads
Supplier Device Package 44-DIP
Manufacturer Pack Quantity 6
MSL Level 1 (Unlimited)
Win Source Part Number 1261295-STK760-216-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK760-216-E CAD Model

Description

The STK760-216-E from ON Semiconductor is a highly integrated, intelligent power module that offers a compact and efficient solution for a wide range of power applications. This module is designed to simplify the design and improve the reliability of systems that require high power density and efficient power conversion.

Key Features

  • High Voltage Tolerance: The module is capable of handling up to 600 V, making it suitable for various industrial and consumer applications.
  • High Current Capacity: With a current rating of up to 15 A, it can drive sizeable electrical loads with ease.
  • Integrated Gate Drivers: The inclusion of built-in gate drivers simplifies the circuit design and reduces external component count.
  • Thermal Management: The module features an excellent thermal performance due to its insulated metal substrate technology, which helps in maintaining operational stability.
  • Protection Features: It comes with overcurrent, overtemperature, and under-voltage lockout protection, enhancing the safety and reliability of the application.

Applications

The STK760-216-E is versatile and can be used in various applications such as:

  • Motor drives and inverters
  • Power supplies for industrial equipment
  • Renewable energy systems like solar inverters
  • Uninterruptible power supplies (UPS)
  • Induction heating systems

Advantages

Choosing the STK760-216-E intelligent power module for your design offers several advantages:

  • Its compact design enables a reduction in PCB size and overall system footprint.
  • Integration of multiple functions into a single module reduces assembly time and increases system reliability.
  • The advanced protection features ensure a longer lifespan for your application by safeguarding against common electrical faults.
  • ON Semiconductor's reputation for quality and performance means that you can trust the STK760-216-E for your high-power applications.

In conclusion, the ON Semiconductor STK760-216-E is an excellent choice for designers looking to create efficient, reliable, and compact power conversion systems. Its integration of multiple features into one package makes it not only a powerful component but also a cost-effective and space-saving solution.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess