EN
  • EN
  • DE

LC75833E-E

Part No LC75833E-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER 48QLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Display Type LCD
Configuration 105 Segment
Operating Supply Current 250μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-QFP
Win Source Part Number 018489-LC75833E-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75833E-E CAD Model

Description

ON Semiconductor LC75833E-E Overview

The LC75833E-E from ON Semiconductor is a highly integrated circuit designed for driving liquid crystal displays (LCDs). This chip is particularly well-suited for applications that require the display of numbers, characters, and symbols. It is commonly found in consumer electronics, automotive displays, and industrial control panels, where reliable and clear visual feedback is essential.

Key Features

  • High Integration: The LC75833E-E integrates multiple display drivers into a single chip, reducing the complexity of the circuit and the number of external components required.
  • Display Flexibility: This IC is capable of controlling a wide range of LCD segments, making it versatile for different display requirements and formats.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC75833E-E minimizes power usage, which is crucial for battery-powered devices.
  • Serial Interface: The device features a serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Multiple Display Modes: It supports various display modes, enabling the customization of the LCD to suit the specific needs of the application.

Applications

The versatility of the LC75833E-E makes it suitable for a wide range of applications, including:

  • Automotive dashboard displays
  • Home appliances
  • Industrial control panels
  • Consumer electronics

Technical Specifications

The LC75833E-E operates within a specific range of supply voltages and temperatures, ensuring stable performance across various operating conditions. It is available in a surface-mount package, facilitating its integration into modern PCB designs.

Quality and Reliability

As with all ON Semiconductor products, the LC75833E-E is manufactured to high-quality standards, ensuring reliability and longevity in the field. The device meets stringent industry specifications for performance and is backed by ON Semiconductor's commitment to customer satisfaction.

You May Also Be Interested in

Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7152 $60.0320
85+ $1.4079 $119.6715
130+ $1.3641 $177.3330
175+ $1.3202 $231.0350
230+ $1.2763 $293.5490
305+ $1.1435 $348.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess