EN
  • EN
  • DE

MC33368PG

Part No MC33368PG
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 16DIP  /  PFC IC Critical Conduction (CRM) 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Series GreenLine™
Package Tube
Product Status Obsolete
Mode Critical Conduction (CRM)
Current - Startup 16 mA
Voltage - Supply 10V ~ 16V
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC33368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC33368PG,MC33368PGOS,2156-MC33368PG-ON
Standard Package 25
Win Source Part Number 1077197-MC33368PG
Ultra Librarian 3D Model Ultra Librarian MC33368PG CAD Model

Description

The MC33368PG is a high-performance power factor controller designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is particularly engineered for use in power supply systems where power factor correction is needed. It is an essential component for applications requiring compliance with regulatory standards for power factor and harmonic distortion.

With its advanced features, the MC33368PG helps to optimize the power usage of AC-DC converters by shaping the input current wave to be in phase with the AC mains voltage, thus achieving near unity power factor. This not only reduces the reactive power in the system but also minimizes the total harmonic distortion, leading to improved energy efficiency and reduced power losses.

Key Features:

  • High Power Factor: The device ensures a high power factor close to 1, thereby improving the efficiency of power usage and reducing energy costs.
  • Low Total Harmonic Distortion: It significantly reduces harmonic distortions in the power system, which helps in maintaining the integrity of the power grid and prolonging the lifespan of other electronic components.
  • Wide Operating Range: The MC33368PG operates over a wide range of input voltages and frequencies, making it versatile for various power supply designs.
  • Minimal External Components: The design requires minimal external components, which simplifies the circuit design and helps reduce overall system cost.
  • Protection Features: It includes built-in protection features such as undervoltage lockout and overvoltage protection, ensuring the safety and reliability of the power supply system.

The MC33368PG is available in a PDIP-16 package, which is suitable for through-hole mounting, allowing for easy integration into a wide range of power supply applications including but not limited to consumer electronics, industrial systems, and telecommunication infrastructure.

This power factor controller is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the evolving needs of modern electronic systems. By incorporating the MC33368PG into their designs, engineers can create power supply systems that are not only more efficient but also contribute to a greener and more sustainable environment.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess