EN
  • EN
  • DE

STK672-640A-E

Part No STK672-640A-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR UNIPOLAR 4.75V-5.25V / Unipolar Motor Driver Power MOSFET Parallel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Current - Output 3.3A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 42V
Temperature Range - Operating 0°C ~ 105°C (TC)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Base Product Number STK672
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350399-STK672-640A-E
Ultra Librarian 3D Model Ultra Librarian STK672-640A-E CAD Model

Description

The STK672-640A-E from ON Semiconductor is a highly-integrated, high-efficiency stepper motor driver that is designed to deliver optimal performance for a wide range of motor driving applications. This unipolar stepper motor driver module is capable of driving motors with a wide range of voltages and currents, making it a versatile choice for various industrial, automation, and consumer applications.

Key Features

  • Integrated Unipolar Stepper Motor Driver: The STK672-640A-E is designed to drive unipolar stepper motors, providing precise control and smooth motion.
  • Voltage and Current Range: This driver can handle motor supply voltages from 10V to 46V, with output currents of up to 1.5A per phase, making it suitable for a multitude of stepper motor specifications.
  • Micro-Stepping Support: It supports micro-stepping operation, which allows for finer control of the stepper motor, leading to smoother rotation and higher precision positioning.
  • Built-in Protection Features: The STK672-640A-E includes several protection features such as thermal shutdown (TSD), overcurrent (ISD), and undervoltage lockout (UVLO), ensuring safe and reliable operation under various conditions.
  • Heat Sink Design: The module comes with an attached heat sink, which provides efficient thermal management, thereby improving performance and longevity.
  • Simple Control Interface: The driver module can be easily controlled via a simple step and direction interface, which is compatible with most microcontrollers and allows for easy integration into existing systems.

Applications

The STK672-640A-E stepper motor driver is ideal for a range of applications including but not limited to:

  • Office automation machines
  • Factory automation and robotics
  • 3D printers and CNC machines
  • Surveillance and security systems
  • Medical equipment

With its robust design and versatile features, the STK672-640A-E from ON Semiconductor is a reliable and efficient solution for driving stepper motors in a variety of settings. Its ease of use and comprehensive protection features make it an excellent choice for designers and engineers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess