EN
  • EN
  • DE

CAT705VI-G

Part No CAT705VI-G
Manufacturer Catalyst Semiconductor
Catalog PMIC - Supervisors
Description μP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159143-CAT705VI-G
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT705VI-G CAD Model

Description

The CAT705VI-G is a CMOS Microprocessor Supervisory Circuit. It provides reset control, supply voltage supervision, and manual reset input. This device is designed for use in microprocessor-based systems to ensure proper operation during power-up, power-down, and brownout conditions.

Applications

  • Microprocessor Systems: Providing reset signals during power-up, power-down, and brownout conditions.
  • Embedded Systems: Supervising the supply voltage and ensuring proper system operation.
  • Industrial Control: Monitoring voltage levels in PLCs and other industrial equipment.
  • Automotive: Monitoring battery voltage and providing reset signals in automotive control units.
  • Consumer Electronics: Providing reset functionality in set-top boxes and other consumer devices.

Features

  • Precision Voltage Monitor
  • Power-On Reset Generator with Fixed Delay Time
  • Manual Reset Input
  • Active-Low Reset Output
  • Guaranteed Reset Assertion at VCC = 1V
  • Low Supply Current
  • Small SOT-23 Package
  • RoHS Compliant

Benefits

  • Reliable Reset: Ensures the microprocessor is properly reset during power-up, power-down, and brownout conditions, preventing system malfunctions.
  • Voltage Supervision: Monitors the supply voltage and asserts a reset signal if the voltage falls below a predefined threshold, protecting the system from data corruption and erratic behavior.
  • Manual Reset: Provides a manual reset input for external reset control, allowing for system debugging and testing.
  • Low Power Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Size: Compact SOT-23 package saves board space and simplifies design.

Additional Details

The CAT705VI-G operates over a wide voltage range, typically monitoring a 5V supply. The reset output is active-low, providing compatibility with most microprocessors. The fixed delay time ensures that the microprocessor has sufficient time to initialize before normal operation begins. The device is available in a small SOT-23 package for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess