EN
  • EN
  • DE

STK531U369A-E

Part No STK531U369A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description MODULE IPM INVERTER 3PH 29SIP / Half Bridge (3) Driver AC Motors IGBT 29-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 10A
Current - Peak Output 20A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 450V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, UVLO
Mounting Type Through Hole
Package / Case 29-SSIP Module, 21 Leads, Formed Leads
Supplier Device Package 29-SIP
Base Product Number STK531
Other Names 2156-STK531U369A-E,ONSONSSTK531U369A-E
Standard Package 11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253554-STK531U369A-E
Ultra Librarian 3D Model Ultra Librarian STK531U369A-E CAD Model

Description

Introducing the STK531U369A-E Intelligent Power Module from ON Semiconductor

The STK531U369A-E is a state-of-the-art Intelligent Power Module (IPM) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced power module is engineered to cater to the demanding needs of modern electronic applications, particularly in motor drive applications. With its compact design and integrated features, the STK531U369A-E provides a highly reliable and efficient solution for controlling and driving motors in various applications.

Key Features and Benefits

  • High-Voltage Capabilities: The STK531U369A-E operates at a high voltage, making it suitable for applications requiring robust power management.
  • Integrated IGBTs: This module includes Insulated Gate Bipolar Transistors (IGBTs) which offer high efficiency and fast switching, enhancing the performance of your motor drive system.
  • Overcurrent Protection: Safety is paramount in any power management system, and the STK531U369A-E comes with built-in overcurrent protection, ensuring the longevity of the module and the devices it controls.
  • Thermal Shutdown Function: A thermal shutdown feature is included to prevent damage from overheating, thus ensuring reliable operation under various conditions.
  • Under-voltage Lockout: The under-voltage lockout (UVLO) function ensures that the module operates within safe voltage levels, protecting both the module and the application.
  • Compact Design: The module's design is highly compact, allowing for efficient use of space in PCB designs and facilitating easier integration into a wide range of products.

Applications

The STK531U369A-E is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • AC motor drives
  • Washing machines
  • Refrigerators
  • Air conditioners
  • Industrial automation systems

ON Semiconductor's STK531U369A-E combines performance with reliability, offering a comprehensive solution for your power control needs. Its robust design and integrated features make it an ideal choice for designers looking to enhance the efficiency and durability of their motor drive applications.

Whether you are developing consumer appliances or industrial equipment, the STK531U369A-E from ON Semiconductor is designed to deliver the high-quality performance that your applications require.

You May Also Be Interested in

Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess