Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS85
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 334348-SN74LS85MEL
Ultra Librarian 3D Model Ultra Librarian SN74LS85MEL CAD Model

Description

ON Semiconductor SN74LS85MEL: 4-Bit Magnitude Comparator

The SN74LS85MEL from ON Semiconductor is a high-performance 4-bit magnitude comparator designed to offer fast and efficient comparisons between binary values. This integrated circuit is part of the 74LS logic family and is widely used in digital systems for comparing numerical values represented in binary form.

Constructed with Low Power Schottky (LPS) technology, the SN74LS85MEL provides a perfect balance between speed and power consumption. This makes it an ideal choice for battery-powered devices and other applications where energy efficiency is paramount. The device operates over a broad voltage range of 4.75V to 5.25V, which allows for flexibility in various system designs and ensures compatibility with standard TTL logic levels.

The functionality of the SN74LS85MEL is straightforward yet versatile. It can compare two 4-bit words (A and B) and determine whether one is greater than, less than, or equal to the other. The comparison is performed bit by bit, starting from the most significant bit (MSB) and proceeding to the least significant bit (LSB). The result of the comparison is indicated through three output pins: A>B, A<B, and A=B, which represent the respective conditions of the comparison.

Moreover, the SN74LS85MEL features an expandable design, allowing multiple devices to be cascaded for comparing words longer than 4 bits without the need for additional gating. This cascading capability makes it a scalable solution for systems requiring the comparison of larger data sets.

The device is packaged in a surface-mount SOIC-16 package, offering a compact footprint for space-constrained applications. Its robust design ensures reliable operation in a wide range of ambient temperatures, typically from 0°C to 70°C.

In summary, the SN74LS85MEL from ON Semiconductor is a reliable and efficient solution for digital comparison tasks. Its low power consumption, high speed, and expandability make it a versatile component suitable for a multitude of applications, including computing systems, data processors, and control units.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT
Texas Instruments
IC COMP CMOS OPEN DRAIN 14-SOIC
Lowest to $7.5944
ECAD model for TLV3404IDR
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $8.9926
ECAD model for MAX991ESA+
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention