EN
  • EN
  • DE

SMF100AT1G

Part No SMF100AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 100VWM 162VC SOD123FL / 162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 100V
Voltage - Breakdown (Min) 111V
Voltage - Clamping (Max) @ Ipp 162V
Current - Peak Pulse (10/1000µs) 1.1A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 934249-SMF100AT1G
Ultra Librarian 3D Model Ultra Librarian SMF100AT1G CAD Model

Description

ON Semiconductor SMF100AT1G Overview

The SMF100AT1G, from ON Semiconductor, is a robust and high-performance zener diode designed for voltage regulation and transient voltage suppression applications. This device is a great fit for a wide range of electronic circuits, providing a reliable solution for voltage clamping and protection against overvoltage conditions.

Key Features

  • Zener Voltage: The SMF100AT1G offers a precise zener voltage, making it suitable for accurate voltage regulation tasks.
  • Power Dissipation: With a power dissipation rating of 1 Watt, this diode is capable of handling significant power levels, making it suitable for a variety of applications.
  • Package: The device comes in a compact SOD-123 flat lead surface-mount package, which allows for efficient space utilization on printed circuit boards.
  • Temperature Stability: The zener diode features excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Surge Capability: It can withstand surge currents, providing additional protection for sensitive electronic components against transient voltage spikes.

Applications

The SMF100AT1G is versatile and can be used in a multitude of applications, including:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial control systems where stable voltage is critical
  • Automotive electronics that require robust voltage regulation
  • Telecommunication systems for protection of sensitive circuitry
  • Power management solutions in various electronic devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMF100AT1G is no exception. It is manufactured to high standards, ensuring that each unit provides reliable and consistent performance. The device is also RoHS compliant, which means it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Conclusion

In summary, the SMF100AT1G from ON Semiconductor is a high-quality zener diode that offers excellent voltage regulation, surge protection, and reliability in a compact package. Whether it's for consumer electronics, industrial systems, or automotive applications, this diode is an excellent choice for designers looking to enhance the stability and safety of their circuits.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess