EN
  • EN
  • DE

PUSB3F4-TBR

Part No PUSB3F4-TBR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC 10XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Cut Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 8V (Typ)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-XSON (2.5x1)
Win Source Part Number 1090738-PUSB3F4-TBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUSB3F4-TBR CAD Model

Description

Introducing the NXP PUSB3F4-TBR USB 3.0 Integrated Device

The NXP PUSB3F4-TBR is a cutting-edge USB 3.0 compliant integrated device designed to enhance the performance and reliability of various electronic products. This high-speed interface chip is an essential component for developers looking to incorporate USB 3.0 connectivity into their designs, offering a seamless integration with a range of applications, from personal computers to sophisticated industrial equipment.

Key Features of the PUSB3F4-TBR

  • High-Speed Performance: The PUSB3F4-TBR supports the SuperSpeed USB 3.0 standard, enabling data transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0. This ensures rapid data exchange and efficient operation for applications requiring high bandwidth.
  • Enhanced Power Efficiency: Designed with power efficiency in mind, the device features low power consumption, reducing the overall energy demands of the host system and contributing to longer battery life in portable devices.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the PUSB3F4-TBR safeguards sensitive circuitry against static electricity and other voltage spikes, ensuring the longevity and reliability of the product.
  • Backward Compatibility: It maintains backward compatibility with USB 2.0 and 1.1 devices, allowing for a smooth transition and interoperability between different generations of USB technology.
  • Compact Footprint: The device comes in a compact package, making it an ideal solution for space-constrained applications where board real estate is at a premium.

Applications

The PUSB3F4-TBR is versatile and can be utilized in a diverse range of applications, including:

  • Desktop and laptop computers
  • Consumer electronics such as digital cameras, camcorders, and portable media players
  • Data storage devices like external hard drives and solid-state drives
  • High-definition audio and video equipment
  • Networking and communication devices

In summary, the NXP PUSB3F4-TBR is an exceptional choice for developers and manufacturers seeking to incorporate USB 3.0 functionality into their products. With its superior speed, power efficiency, and robust protection features, this integrated device stands out as a reliable and high-performance solution for a wide array of electronic devices.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8674 $60.7180
165+ $0.7115 $117.3975
255+ $0.6895 $175.8225
350+ $0.6676 $233.6600
450+ $0.6445 $290.0250
600+ $0.5787 $347.2200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess