EN
  • EN
  • DE

PESD5V2S18U,118

Part No PESD5V2S18U,118
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.2VWM 12VC 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 18
STAND-OFF Voltage (Vwm) 5.2V (Max)
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 10A (8/20μs)
Power Dissipation - Pd 100W
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1087634-PESD5V2S18U,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V2S18U,118 CAD Model

Description

The PESD5V2S18U,118 is a state-of-the-art ESD protection device from the renowned semiconductor manufacturer NXP. Designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events, this product is an essential component for modern electronic systems that require robust protection against transient voltage spikes.

Key Features

  • Bi-directional ESD protection: The PESD5V2S18U,118 provides protection for one data line from the damaging effects of ESD in both directions, ensuring comprehensive coverage for your electronic circuits.
  • Low clamping voltage: With its low clamping voltage, this device ensures that any excess voltage from ESD events is quickly suppressed, minimizing the risk of damage to the protected component.
  • Ultra-low capacitance: The ultra-low capacitance of this ESD protection diode is ideal for high-speed data lines, preserving signal integrity without compromising on protection.
  • Small package size: The PESD5V2S18U,118 comes in a small SOD-962 package, making it suitable for space-constrained applications without sacrificing performance.
  • High surge current capability: This device can withstand high surge currents, ensuring durability and long-term reliability even under extreme conditions.

Applications

The PESD5V2S18U,118 is versatile and can be used in a variety of applications, including:

  • Mobile devices
  • Computers and peripherals
  • Networking and telecommunications equipment
  • Portable electronics
  • Industrial control systems

Specifications

Parameter Value Package SOD-962 Mounting Type Surface Mount Working Voltage 5.5 V Clamping Voltage 9.2 V Capacitance 0.45 pF (typical) ESD Protection Level IEC 61000-4-2 (Level 4)

In conclusion, the PESD5V2S18U,118 from NXP is an excellent choice for designers looking to enhance the ESD protection in their electronic systems. Its combination of low capacitance, high surge capability, and small form factor makes it a versatile and reliable solution for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess