EN
  • EN
  • DE

SMA3102-TL-H

Part No SMA3102-TL-H
Manufacturer ON Semiconductor
Catalog RF Amplifiers
Description IC RF AMP GPS 1575MHZ 6MCPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Frequency 1575MHz
P1dB -22dBm
Gain 24.5dB
Noise Figure 1.5dB
RF Type GPS
Voltage - Supply 1.8V ~ 2.3V
Current - Supply 10mA
Test Frequency 1.575GHz
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-MCPH
Base Product Number SMA3102
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 895555-SMA3102-TL-H
Ultra Librarian 3D Model Ultra Librarian SMA3102-TL-H CAD Model

Description

The SMA3102-TL-H is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is designed to cater to a wide range of applications, particularly excelling in power supply systems that demand reliable and efficient control.

Key Features

  • High Efficiency: The SMA3102-TL-H is optimized for low power loss, ensuring that systems operate with maximum energy efficiency.
  • Compact Size: Enclosed in a small surface-mount package, this IC is ideal for space-constrained applications without compromising on power.
  • Thermal Performance: The device is engineered to maintain stability and performance even under high-temperature conditions, making it suitable for demanding environments.
  • Voltage Range: It operates within a wide voltage range, providing flexibility in various power supply designs and applications.
  • Protection Features: The IC includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to ensure the longevity and safety of the application it serves.

Applications

The SMA3102-TL-H is versatile and can be deployed in numerous sectors. Some of the typical applications include:

  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • LED Lighting Systems
  • Telecommunication Infrastructure
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SMA3102-TL-H is built with the highest standards to ensure it meets the rigorous demands of industrial and commercial use. Whether you're designing power supplies for consumer electronics or industrial machinery, this IC will provide a reliable solution for your power management needs.

Conclusion

With its robust feature set, the SMA3102-TL-H from ON Semiconductor stands out as a superior choice for designers looking to enhance the efficiency and reliability of their power management systems. Its combination of efficiency, compactness, and protective measures makes it a valuable component for a multitude of applications across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess