EN
  • EN
  • DE

SECO-1KW-MDK-GEVK

Part No SECO-1KW-MDK-GEVK
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description 1KW 600V INDUSTRIAL MOTOR DEVELO / CAT24C512C8UTR, GBU6K, NCP1063AP060G, NCP1632DR2G, NCS213RMUTAG, NCS2250SN2T1G, NFAQ1060L33T Motor Controller/Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr ON Semiconductor
Series -
Package Box
Type Power Management
Function Motor Controller/Driver
Embedded Yes
Utilized IC / Part CAT24C512C8UTR, GBU6K, NCP1063AP060G, NCP1632DR2G, NCS213RMUTAG, NCS2250SN2T1G, NFAQ1060L33T
Primary Attributes -
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Note -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1382149-SECO-1KW-MDK-GEVK
Ultra Librarian 3D Model Ultra Librarian SECO-1KW-MDK-GEVK CAD Model

Description

Introducing the SECO-1KW-MDK-GEVK from ON Semiconductor

The SECO-1KW-MDK-GEVK is a cutting-edge power management development kit from ON Semiconductor, designed to meet the demanding needs of modern energy applications. This comprehensive evaluation kit offers engineers a robust platform for the rapid development and testing of power solutions, ensuring efficient, reliable, and high-performance outcomes.

Key Features

  • High Power Output: Capable of delivering up to 1 kilowatt of power, this kit is ideal for high-power applications, providing the necessary headroom for a wide range of industrial, automotive, and consumer electronics projects.
  • Advanced Control: Equipped with sophisticated control circuits, the SECO-1KW-MDK-GEVK enables precise management of power delivery, ensuring optimal performance and efficiency.
  • Modular Design: The modular nature of the kit allows for easy customization and scalability, enabling developers to tailor the system to their specific requirements.
  • Wide Input Voltage Range: The kit supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different global standards.
  • Comprehensive Protection Features: Built-in protection mechanisms safeguard against overcurrent, overvoltage, overheating, and other potential issues, enhancing the durability and longevity of both the kit and the end application.

Development Support

The SECO-1KW-MDK-GEVK is supported by extensive documentation and a user-friendly interface, making it accessible to both novice and experienced engineers. ON Semiconductor provides detailed application notes, design guides, and technical support to facilitate a smooth development process.

Applications

This versatile development kit is suitable for a range of applications, including but not limited to:

  • Power supply units for industrial systems
  • Energy management systems
  • Electric vehicle charging stations
  • Renewable energy inverters
  • High-performance computing and data centers

The SECO-1KW-MDK-GEVK from ON Semiconductor represents a powerful tool for engineers looking to push the boundaries of power management technology. With its robust feature set and comprehensive support, this development kit stands as an essential asset for the creation of innovative and efficient power solutions.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
TDK InvenSense
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess