EN
  • EN
  • DE

AD8013ARZ-14

Part No AD8013ARZ-14
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VID SGL SUPP LP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 140MHz
Slew Rate 1000 V/μs
Operating Supply Current 3.5mA
Channel Output Current 30mA
Supply Voltage - Operating 4.2 V to 13 V, ±2.1 V to 6.5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 008300-AD8013ARZ-14
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8013ARZ-14 CAD Model

Description

Introducing the AD8013ARZ-14: A High Performance Video Amplifier

The AD8013ARZ-14 is a state-of-the-art video amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is specifically engineered to deliver exceptional video quality and high-speed performance, making it an ideal choice for a wide range of applications in video processing and transmission.

Key Features:

  • High Speed: The AD8013ARZ-14 boasts a bandwidth of 325 MHz at a gain of +2, ensuring fast signal processing for high-resolution video applications.
  • Triple Amplifier Design: This component features a triple amplifier configuration, which allows for the simultaneous processing of multiple video channels or the implementation of complex video signal conditioning circuits.
  • Low Power Consumption: With its low power operation of 5.5 mA per amplifier, the AD8013ARZ-14 is an energy-efficient solution for portable and battery-powered devices.
  • Excellent Video Specifications: It offers outstanding video specifications, including 0.1 dB gain flatness out to 40 MHz and differential gain and phase errors of 0.02% and 0.06°, respectively, which are critical for maintaining signal integrity in video applications.
  • Flexible Power Supply: The device operates with a wide supply voltage range from ±2.5 V to ±6 V, allowing it to be used in various system configurations.

Applications:

The AD8013ARZ-14 is versatile and can be used in a variety of applications, including:

  • Professional and consumer video electronics
  • Cable driving
  • RGB amplifiers
  • Video projectors and monitors
  • Video multiplexers
  • Security cameras and surveillance systems

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD8013ARZ-14 is no exception. It is available in a 14-lead SOIC package, ensuring robustness and ease of integration into various circuit designs. With its combination of high-speed performance, low power consumption, and excellent video characteristics, the AD8013ARZ-14 represents a premier solution for designers seeking to enhance their video applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8589 $57.7178
5+ $23.6791 $118.3955
7+ $22.9392 $160.5744
10+ $22.1992 $221.9920
12+ $21.4592 $257.5104
16+ $19.2393 $307.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess