EN
  • EN
  • DE

SCY6992AMWTXG

Part No SCY6992AMWTXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR TRANSMITTR 32QFN / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number SCY6992
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 893894-SCY6992AMWTXG
Ultra Librarian 3D Model Ultra Librarian SCY6992AMWTXG CAD Model

Description

The ON Semiconductor SCY6992AMWTXG represents a cutting-edge component designed for high efficiency and reliability in a range of electronic applications. This product is crafted with precision engineering to deliver optimal performance for both industrial and consumer electronics.

Key Features

  • High Efficiency: The SCY6992AMWTXG is engineered to provide high conversion efficiency, which is essential for reducing heat generation and improving the longevity of the product.
  • Durability: Built with robust materials, this component is designed to withstand the rigors of continuous operation, making it suitable for applications that demand consistent performance over time.
  • Compact Design: The device's compact footprint allows for integration into space-constrained designs, offering flexibility for PCB layout and design.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered devices, helping to extend the operational life of the product it is used in.

Applications

The SCY6992AMWTXG is versatile and can be integrated into a variety of applications. It is particularly well-suited for:

  • Power supply modules
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial equipment requiring stable and efficient power management
  • Automotive electronics that demand high reliability under varying conditions

Product Specifications

The ON Semiconductor SCY6992AMWTXG is built to meet rigorous industry standards, ensuring compatibility and performance across a wide array of devices. Its specifications include:

  • Package: Compact and industry-standard packaging for seamless integration.
  • Operating Temperature Range: Designed to operate effectively across a broad temperature spectrum.
  • Regulatory Compliance: Meets relevant industry regulations for safety and environmental standards.

In conclusion, the ON Semiconductor SCY6992AMWTXG is an exemplary component that provides a blend of efficiency, durability, and versatility, making it an ideal choice for manufacturers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess