EN
  • EN
  • DE

SCAN182541ASSCX

Part No SCAN182541ASSCX
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER NON-INV 56SSOP  /  Driver IEEE 1149.1 56-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Driver
Protocol IEEE 1149.1
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -45°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SCAN18
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261570-SCAN182541ASSCX
Ultra Librarian 3D Model Ultra Librarian SCAN182541ASSCX CAD Model

Description

The SCAN182541ASSCX is a high-performance, low-voltage CMOS device from ON Semiconductor, designed to meet the demanding needs of today's fast-paced digital environments. This integrated circuit is part of ON Semiconductor's extensive line of advanced logic products, offering a robust solution for applications requiring efficient data handling and signal processing.

Constructed with the latest semiconductor technology, the SCAN182541ASSCX features a 20-bit universal bus transceiver with a 3-state output. This allows for bidirectional communication between data buses, making it an ideal choice for facilitating data transfer in complex systems such as servers, networking equipment, and high-speed computing devices.

The device operates over a wide voltage range, accommodating various system requirements, and is optimized for low-power consumption, which is critical for energy-efficient designs. The SCAN182541ASSCX also boasts an impressive propagation delay and data transfer rate, ensuring high-speed operation without compromising accuracy or reliability.

With its SCAN interface, the SCAN182541ASSCX supports IEEE 1149.1 standard test access port and boundary-scan architecture. This feature simplifies testing and debugging of electronic systems by allowing the testing of interconnections without requiring physical access to the end points. The implementation of boundary-scan technology in this device provides enhanced diagnostic capabilities, making it easier to identify issues and increase system reliability.

The SCAN182541ASSCX is available in a compact surface-mount package, which is designed to save space on printed circuit boards (PCBs) and is suitable for automated assembly processes. The packaging is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

This product by ON Semiconductor is a testament to the company's commitment to delivering high-quality, innovative solutions that address the evolving needs of modern electronics. Whether you're designing a new system or upgrading an existing one, the SCAN182541ASSCX offers the performance and reliability that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess