Products specifications

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq® UltraScale+™ MPSoC CG
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
RAM Size 256KB
Peripherals DMA, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 533MHz, 1.3GHz
Primary Attributes Zynq®UltraScale+™ FPGA, 103K+ Logic Cells
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BFBGA, FCBGA
Supplier Device Package 484-FCBGA (19x19)
Number of I/O 82
Base Product Number XCZU2
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A4 XIL
HTSUS 8542.39.0001
Other Names 122-2255,XCZU2CG-2SBVA484I-ND
Standard Package 1
Win Source Part Number 1026502-XCZU2CG-2SBVA484I
Ultra Librarian 3D Model Ultra Librarian XCZU2CG-2SBVA484I CAD Model

Description

The XCZU2CG-2SBVA484I is a Zynq® UltraScale+™ MPSoC CG series integrated circuit (IC) with dual ARM® Cortex®-A53 MPCore™ with CoreSight™, dual ARM® Cortex™-R5 with CoreSight™ core processors.

  • Speed: 533MHz and 1.3GHz
  • Package: Tray
  • Standard Package: 1
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • I/O Ports: 82
  • RAM Size: 256KB
  • Flash Size: None
  • Architecture: MCU and FPGA
  • Primary Attributes: Zynq® UltraScale+™ FPGA and 103K+ logic cells
  • Package/Case: 484-BFBGA, FCBGA
  • Supplier Device Package: 484-FCBGA (19x19)
  • Operating Temperature: -40°C ~ 100°C (TJ)
  • MSL Level: 4 (72 Hours)
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: AMD Xilinx
  • Other Names: 122-2255 and XCZU2CG-2SBVA484I-ND

You May Also Be Interested in

Xilinx Inc.
XA Spartan-3E Automotive | IC FPGA 190 I/O 256FTBGA
Lowest to $67.7704
ECAD model for XA3S1200E-4FTG256Q
Xilinx Inc.
FPGA Virtex-6 CXT Family 241152 Cells 40nm (CMOS) Technology 1V 1156-Pin FC-BGA
Need more? Email Us
ECAD model for XC6VCX240T-1FFG1156C
Intel
IC FPGA 236 I/O 672FBGA
Lowest to $459.1623
ECAD model for 10CX150YF672E5G
Xilinx Inc.
FPGA Virtex-II Family 2M Gates 24192 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 957-Pin FCBGA
Need more? Email Us
ECAD model for XC2V2000-5BF957C
Amd
IC FPGA 296 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 296 2138112 43661 484-BBGA
Need more? Email Us
ECAD model for XA6SLX45T-2FGG484Q
Amd
IC FPGA 150 I/O 324CSGA
Lowest to $55.4810
ECAD model for XC7S25-1CSGA324I
Xilinx Inc.
Xilinx 560BGA
Need more? Email Us
ECAD model for XCV400-4BGG560I
Lattice Semiconductor Corporation
FPGA, 256 CLBS, 12300 GATES
Need more? Email Us
ECAD model for OR2T10A4S240I-DB
Lattice Semiconductor Corporation
IC FPGA 222 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
Need more? Email Us
ECAD model for LFE3-17EA-6LFN484C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $559.8414 $559.8414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention