EN
  • EN
  • DE
  • IT

SB1245

Part No SB1245
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 12A DO201AD / Schottky barrier rectifiers diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 550mV at 12A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 45V
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -55°C ~ 150°C
Part Number Series SB1245
Manufacturer Pack Quantity 1,250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804973-SB1245
Ultra Librarian 3D Model Ultra Librarian SB1245 CAD Model

Description

Introducing the SB1245, a cutting-edge semiconductor device from ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, offering high performance, reliability, and efficiency. The SB1245 is an integral component for professionals in the electronics industry, from designers to engineers, seeking to enhance their systems with superior semiconductor technology.

Key Features

  • High Current Capability: The SB1245 is capable of handling high current applications, making it suitable for power supply systems and high-power converters.
  • Low Power Loss: Engineered for efficiency, it exhibits low power loss during operation, which translates to energy savings and a reduced thermal footprint.
  • Robust Design: Durability is at the forefront of the SB1245's design, ensuring it withstands the rigors of demanding environments.
  • Wide Operating Temperature Range: This device operates effectively across a broad temperature spectrum, ensuring consistent performance under varying thermal conditions.
  • Easy Integration: The SB1245 is designed for seamless integration into a variety of circuit configurations, providing flexibility for system design.

Applications

The SB1245 is versatile and can be employed in numerous applications where efficiency and reliability are paramount. Key applications include:

  • Power management systems
  • DC to DC converters
  • Automotive electronics
  • Renewable energy systems
  • Industrial power supplies

Quality and Support

ON Semiconductor is dedicated to delivering high-quality products. The SB1245 is no exception, backed by rigorous testing and quality control processes to ensure it meets the highest industry standards. In addition, ON Semiconductor provides comprehensive technical support and resources to assist customers in implementing the SB1245 into their designs effectively.

In conclusion, the SB1245 from ON Semiconductor exemplifies the company's commitment to providing advanced semiconductor solutions that drive innovation and support the evolving needs of the electronics industry. With its robust features and versatile applications, the SB1245 stands out as an essential component for developing high-performance, energy-efficient electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6858 $53.4864
19+ $5.4858 $104.2302
29+ $5.3143 $154.1147
39+ $5.1429 $200.5731
51+ $4.9715 $253.5465
68+ $4.4572 $303.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 647 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess