Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 800mA
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 9.5A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 5mA
Configuration Single
Temperature Range - Operating -40°C to 110°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 054244-Z00607MA1BA2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name Z00607MA
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian Z00607MA1BA2 CAD Model

Description

The Z00607MA1BA2 is a high-performance triac from STMicroelectronics, designed for AC power control applications. This semiconductor device is capable of controlling current over both halves of an alternating cycle, making it an ideal solution for controlling AC loads in a variety of applications, including home appliances, lighting systems, and temperature control units.

Key Features

  • Current Rating: The Z00607MA1BA2 can handle a current of up to 0.8A, providing sufficient power for small to medium-sized loads.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, this triac can be used in applications with high voltage requirements.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the device can be easily triggered into conduction with minimal power.
  • Sensitivity: The Z00607MA1BA2 is a sensitive gate triac, which means it requires only a small gate current to trigger, making it suitable for direct interfacing with microcontroller outputs and other low-power gate trigger circuits.
  • Package: Housed in a TO-92 package, the device is compact and suitable for through-hole mounting, which is beneficial for prototyping and production in various electronic circuits.

Applications

The versatility of the Z00607MA1BA2 allows it to be used in a wide array of applications, including:

  • Lighting control (e.g., dimmers, color changers)
  • Motor control (e.g., small AC motors, ceiling fans)
  • Heating control (e.g., electric heaters, thermostats)
  • Speed control for power tools
  • Domestic and industrial automation

Advantages

The Z00607MA1BA2 from STMicroelectronics offers several advantages for designers and engineers:

  • Its sensitive gate allows for direct interfacing with other low-power electronic components.
  • The high voltage rating provides compatibility with various mains voltages around the world.
  • The TO-92 package is widely used and recognized, making it easy to handle and integrate into existing designs.

Overall, the Z00607MA1BA2 triac is a reliable and efficient choice for controlling AC power, offering ease of use, versatility, and robust performance for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5981 $50.8385
205+ $0.4907 $100.5935
320+ $0.4754 $152.1280
435+ $0.4600 $200.1000
565+ $0.4447 $251.2555
755+ $0.3987 $301.0185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention