Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 50μA @ 25V
Capacitance @ Vr, F 17pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 3-CP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 028028-SB05-05C-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB05-05C-TB-E CAD Model

Description

Product Overview: SB05-05C-TB-E from ON Semiconductor

The SB05-05C-TB-E is a state-of-the-art Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This diode is specifically engineered to provide high-efficiency, low power loss, and high current capability, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The SB05-05C-TB-E boasts an exceptionally low forward voltage drop, which enhances its efficiency and reduces thermal stress on the system.
  • High Surge Current Capability: This diode can withstand high surge currents, offering reliable performance under challenging conditions.
  • Fast Switching Speed: Designed for fast switching, the SB05-05C-TB-E minimizes switching losses and is suitable for high-frequency applications.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, which is critical for industrial and automotive applications.
  • Low Power Loss: High efficiency is achieved through low power loss, ensuring that the diode operates coolly and conserves energy.

Applications

The versatility of the SB05-05C-TB-E allows it to be used in various applications such as:

  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Switching power supplies
  • Power management devices

Specifications

The SB05-05C-TB-E has the following specifications:

  • Package: SOD-323
  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 40 V
  • Forward Continuous Current (I<sub>F): 0.5 A
  • Peak Forward Surge Current (I<sub>FSM): 5 A
  • Operating Temperature Range: -55°C to +125°C

In conclusion, the SB05-05C-TB-E from ON Semiconductor is a robust and reliable component that provides designers with a high-performance solution for their rectification and switching needs. Its compact form factor, combined with its low power loss and high surge current capability, makes it an excellent choice for modern electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to €7.6996
ECAD model for BYC75W-1200PQ
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to €1.7568
ECAD model for GP02-20-E3/54
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to €0.1535
ECAD model for BAT54FILMY
ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to €3.5406
ECAD model for FFSP1065A
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to €0.0391
ECAD model for BAS321,135
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ €0.2983 €52.2044
420+ €0.2448 €102.8260
645+ €0.2371 €152.9327
890+ €0.2295 €204.2344
1,150+ €0.2218 €255.1262
1,535+ €0.1989 €305.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,294 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention