Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150844-1SV294-TB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV294-TB-E CAD Model

Description

The 1SV294-TB-E from ON Semiconductor is a cutting-edge varactor diode, primarily designed for use in tuning applications across a broad range of frequencies. This component is particularly well-suited for VCO (Voltage Controlled Oscillator) and VCXO (Voltage Controlled Crystal Oscillator) circuits, making it a vital part of the frequency control systems in modern electronics.

Key Features

  • High Capacitance Ratio: The 1SV294-TB-E boasts a high capacitance ratio, which ensures that it can provide a wide tuning range. This characteristic is essential for applications that require precise frequency modulation and adjustment.
  • Low Series Resistance: With its low series resistance, this varactor diode offers excellent performance by minimizing losses and improving the Q factor of the tuning circuit, leading to enhanced signal clarity and overall efficiency.
  • Compact Package: Encased in a small, surface-mount package, the 1SV294-TB-E is designed for space-conscious applications, allowing for high-density mounting and making it an ideal choice for compact electronic devices.
  • Voltage Range: The device operates over a favorable voltage range, accommodating various design requirements and ensuring flexibility across different types of circuits and applications.

Applications

The versatility of the 1SV294-TB-E allows it to be integrated into a wide array of applications. It is particularly useful in:

  • Wireless communication devices
  • RF circuit tuning
  • Phase-locked loop (PLL) systems
  • Television tuners
  • Satellite receivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SV294-TB-E is no exception. Each component is manufactured to the highest standards, ensuring reliability and performance consistency. The device also complies with rigorous industry standards, ensuring that it meets the requirements of the most demanding applications.

Whether you're designing consumer electronics, communication infrastructure, or industrial equipment, the 1SV294-TB-E varactor diode from ON Semiconductor is an excellent choice for your frequency tuning needs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to €0.0292
ECAD model for BAT46WS-TP
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to €0.0391
ECAD model for BAS321,135
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to €1.5462
ECAD model for RBR1VWM40ATR
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to €1.7568
ECAD model for GP02-20-E3/54

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention