EN
  • EN
  • DE

STA120DJ

Part No STA120DJ
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO RECEIVER 28SO / Audio Audio Receiver 1 Channel 28-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tube
Product Status Active
Function Audio Receiver
Applications Digital Audio Interfacing
Number of Channels 1
Interface Serial
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C (TA)
Specifications 25kHz ~ 96kHz
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number STA120
Standard Package 700 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935212-STA120DJ
Ultra Librarian 3D Model Ultra Librarian STA120DJ CAD Model

Description

Product Overview: STA120DJ from STMicroelectronics

The STA120DJ is a high-performance, integrated circuit from STMicroelectronics, a leader in the semiconductor industry. This advanced audio amplifier is designed to deliver exceptional sound quality and efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Output Power: The STA120DJ is capable of providing a robust power output, ensuring loud and clear audio reproduction without distortion.
  • Audio Quality: With its high fidelity audio performance, the STA120DJ ensures crisp and detailed sound, enhancing the listening experience for users.
  • Efficiency: The device operates with high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity of the product and the sustainability of the system it is integrated into.
  • Flexibility: The STA120DJ supports various audio configurations and is compatible with a wide range of speakers, offering designers the flexibility to use it in multiple product designs.
  • Integrated Protection: The chip includes features to protect against over-temperature, over-voltage, under-voltage, and short circuits, ensuring reliable operation under various conditions.

Applications

The STA120DJ is versatile and can be used in a variety of audio applications, including:

  • Home theater systems
  • High-end audio receivers
  • Automotive audio systems
  • Professional audio equipment

Technical Specifications

The STA120DJ is built with cutting-edge technology that includes:

  • Multiwatt15 package for optimal heat dissipation
  • Wide supply voltage range to accommodate different power requirements
  • Low harmonic distortion for accurate sound reproduction
  • High Signal-to-Noise Ratio (SNR) for a cleaner audio output

STMicroelectronics' commitment to innovation is evident in the STA120DJ, making it a top choice for audio system designers seeking performance, efficiency, and reliability. Whether for consumer or professional use, the STA120DJ stands out as a superior audio amplifier solution.

You May Also Be Interested in

Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess