Product Overview: Texas Instruments SRC4194IPAGG4
The Texas Instruments SRC4194IPAGG4 is a high-performance, asynchronous sample rate converter designed for professional and broadcast audio applications. This advanced integrated circuit provides seamless conversion between digital audio signals of varying sample rates, ensuring high-quality audio reproduction without the need for external synchronization sources.
Key Features
- Dynamic Range: The SRC4194IPAGG4 boasts an impressive dynamic range, providing pristine audio quality that preserves the integrity of the original signal.
- Sample Rate Conversion: It supports a wide range of input and output sample rates, making it highly versatile for various audio processing scenarios.
- THD+N: With a low total harmonic distortion plus noise (THD+N), the device ensures audio clarity and fidelity.
- Input/Output: Multiple input and output channels enable the SRC4194IPAGG4 to handle complex audio routing and processing tasks with ease.
Applications
The SRC4194IPAGG4 is ideal for a variety of applications, including:
- Professional audio recording and mixing consoles
- Broadcast equipment
- Digital audio workstations
- Audio distribution networks
Technical Specifications
Parameter
Value
Dynamic Range
123 dB
THD+N
-105 dB
Input Sample Rate
16 kHz to 200 kHz
Output Sample Rate
16 kHz to 200 kHz
Package
48-TQFP (7x7)
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SRC4194IPAGG4 is no exception. This product is designed to meet the rigorous demands of the professional audio industry, ensuring long-term performance and stability.