Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode Silicon Carbide Schottky 1230 V 15A Surface Mount Die
Manufacturer ON Semiconductor
Package Tray
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package Die
Case / Package Die
Family Name PCFFS15120
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919305-PCFFS15120AF
Ultra Librarian 3D Model Ultra Librarian PCFFS15120AF CAD Model

Description

ON Semiconductor PCFFS15120AF Power MOSFET

The ON Semiconductor PCFFS15120AF is a state-of-the-art power MOSFET designed for high-efficiency power conversion applications. It is part of ON Semiconductor's portfolio of energy-efficient devices, which are crafted to meet the demanding requirements of modern electronic circuits. This device is particularly well-suited for switch-mode power supplies (SMPS), power inverters, and motor control systems, where it offers low on-resistance and high switching speed.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The PCFFS15120AF boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in power conversion applications.
  • High Switching Speed: This MOSFET is engineered for fast switching, reducing switching losses and enabling operation at higher frequencies, which can lead to smaller and more cost-effective designs.
  • High Voltage Tolerance: With a drain-to-source voltage (V<sub>DSS) of 1200V, the PCFFS15120AF can handle high voltage applications, making it versatile for various types of power electronic systems.
  • Low Gate Charge (Q<sub>G): The device features a low gate charge, which facilitates faster switching and reduces the power required to drive the MOSFET, contributing to the efficiency of the overall system.
  • TO-220 FullPak Package: The TO-220 FullPak package provides an isolated mounting surface and improved thermal performance, which is critical in applications requiring high power density and reliability.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes the PCFFS15120AF an environmentally friendly choice for manufacturers concerned with sustainability.

Applications

The PCFFS15120AF is ideal for a range of applications that demand high efficiency and reliability. These include:

  • Power supply units for consumer electronics
  • LED lighting systems
  • Uninterruptible power supplies (UPS)
  • Electric vehicle charging stations
  • Industrial motor drives and controls

With its robust design and advanced features, the ON Semiconductor PCFFS15120AF is a superior choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention