Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath Digital
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 100W x 2 @ 4 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 36-HSSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1264064-TAS5142DKD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5142
Introduction Date December 08, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5142DKD CAD Model

Description

Product Overview: TAS5142DKD from Texas Instruments

The TAS5142DKD is a high-performance, integrated stereo digital amplifier power stage designed and manufactured by Texas Instruments. This advanced audio solution is perfect for compact and power-efficient applications requiring high-quality sound amplification. Utilizing TI's proprietary PurePath Digitalâ„¢ technology, the TAS5142DKD delivers an exceptional audio experience with low distortion and high efficiency.

With a power output capable of driving up to 100 Watts per channel into 6 ohms, the TAS5142DKD is ideal for a wide range of audio applications, including home theater systems, desktop audio, and active speakers. The device operates over a wide supply voltage range, making it versatile for use in various electronic products.

Key Features:

  • High Output Power: Capable of delivering up to 100W per channel into 6 ohms, providing robust sound for a range of audio setups.
  • Efficient Operation: Features a high efficiency of over 90%, ensuring less heat dissipation and reduced energy consumption.
  • Advanced Modulation: Employs a closed-loop architecture with advanced modulation techniques to minimize distortion and improve audio clarity.
  • Thermal and Overcurrent Protection: Built-in safeguards protect the device against overheating and overcurrent conditions, enhancing reliability and longevity.
  • Flexible Power Supply: Supports a wide range of supply voltages, enabling integration into various system designs.
  • Integrated Feedback: Incorporates an integrated feedback design to eliminate external components, simplifying the circuit and reducing system cost.

Applications:

  • Home Theater Systems
  • Desktop Audio Solutions
  • Active Speaker Systems
  • Mini and Micro Component Systems
  • TV Sound Enhancement

The TAS5142DKD is housed in a compact PowerPAD package, which aids in thermal performance and allows for a smaller PCB footprint. This, combined with its high level of integration, means designers can create sleek, space-saving audio products without compromising on sound quality or power.

Overall, the TAS5142DKD from Texas Instruments stands out as a top-tier choice for designers looking to create high-fidelity audio products with a focus on power efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
ECAD model for LA4440-E
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $2.6424
ECAD model for TLV320DAC3203IYZKR
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7924
ECAD model for TPA3144D2PWP
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $80.6400
ECAD model for MAX4295ESE+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4815 $57.4075
12+ $9.4208 $113.0496
19+ $9.1263 $173.3997
26+ $8.8320 $229.6320
33+ $8.5375 $281.7375
44+ $7.6543 $336.7892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,220 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention