EN
  • EN
  • DE

NCX2200GMAZ

Part No NCX2200GMAZ
Manufacturer NXP / Nexperia
Catalog Linear - Comparators
Description IC COMPARATOR RRIO SINGLE 6-XSON / Comparator General Purpose Complementary, Rail-to-Rail SLP0603P2X3F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer NXP USA Inc.
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.3V ~ 5.5V
Voltage - Input Offset (Max) 30mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 68mA @ 5.5V
Current - Quiescent (Max) 6µA (Typ)
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 800ns (Typ)
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 85°C
Case / Package 0201 (0603 Metric)
Mounting Surface Mount
Supplier Device Package SLP0603P2X3F
Base Product Number NCX2200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-NCX2200GMAZDKR,568-NCX2200GMAZTR,935294048471,568-NCX2200GMAZCT
Standard Package 5,000
Win Source Part Number 1321060-NCX2200GMAZ
Ultra Librarian 3D Model Ultra Librarian NCX2200GMAZ CAD Model

Description

The NXP NCX2200GMAZ is a precision low voltage comparator designed for a wide range of applications that require fast response times and low power consumption. This high-performance component is part of NXP's acclaimed range of semiconductor products, which are known for their reliability and cutting-edge technology.

Key Features:

  • Low Power Consumption: The NCX2200GMAZ operates with minimal power requirements, making it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Operating Voltage Range: This comparator is functional across a broad voltage range, from 1.3V to 5.5V, accommodating various logic levels and allowing for flexible design options.
  • Fast Response Time: With its quick response capability, the NCX2200GMAZ ensures rapid signal processing, which is crucial for time-sensitive applications.
  • Open-Drain Output: The device features an open-drain output that supports wired-OR configurations and can be connected to different voltage domains, enhancing its versatility.
  • Temperature Range: It is operational over an extended temperature range, making it suitable for industrial and automotive environments.

Applications:

The NCX2200GMAZ is designed to meet the demands of various applications, including:

  • Battery management systems
  • Level shifting circuits
  • Window comparators
  • Voltage monitoring
  • Automotive electronics
  • Portable and wearable devices

Package and Quality:

Encased in a compact XSON6 package, the NCX2200GMAZ is designed to occupy minimal space on a circuit board, providing a space-efficient solution for compact electronic designs. The device adheres to NXP's stringent quality standards, ensuring high reliability and performance consistency across different operating conditions.

In conclusion, the NXP NCX2200GMAZ low voltage comparator is an ideal choice for designers looking for a high-speed, low-power, and versatile component that can operate across a wide range of temperatures and voltages, fitting a multitude of applications in the consumer, industrial, and automotive sectors.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3207 $51.3120
385+ $0.2631 $101.2935
590+ $0.2549 $150.3910
815+ $0.2467 $201.0605
1,050+ $0.2385 $250.4250
1,405+ $0.2138 $300.3890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess