The NXP P82B96TD-T is a versatile I²C bus extender IC designed to enhance the capabilities of standard I²C communication buses. This powerful component allows for the extension of the I²C bus communication over a longer distance without compromising signal integrity or communication speed. It is an essential tool for developers looking to create robust and reliable I²C communication networks in their embedded systems or electronic products.
Key Features
- Extended Bus Length: With the P82B96TD-T, users can extend the I²C bus length beyond the typical limitations, allowing for communication over greater distances.
- Increased Load Capacity: The device supports a higher number of I²C devices or capacitive loads than a standard I²C bus, making it ideal for complex systems with multiple sensors or peripherals.
- Bidirectional Signal Transmission: The IC facilitates bidirectional signal transmission, ensuring seamless communication between master and slave devices.
- Compatibility: It is fully compatible with standard I²C protocols, ensuring easy integration into existing systems without the need for additional software or hardware modifications.
- Operating Voltage: The P82B96TD-T operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with both 3.3V and 5V logic levels.
Applications
The NXP P82B96TD-T is ideal for a wide range of applications where I²C communication needs to be reliable over long distances or in electrically noisy environments. It is commonly used in:
- Industrial control systems
- Automotive networks
- Home automation systems
- Telecommunication infrastructure
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.0V to 12V |
| Operating Temperature |
-40°C to +85°C |
| Package |
SOIC-8 |
Overall, the NXP P82B96TD-T I²C bus extender is an excellent choice for designers and engineers looking to enhance the performance and reach of their I²C bus-based systems. Its robust design and ease of use make it an invaluable component in a wide array of electronic products and systems.