EN
  • EN
  • DE

PACVGA200QR

Part No PACVGA200QR
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description VGA PORT COMPANION 75OHM 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications ESD Protection, VGA Port
Operating Supply Current 10μA
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 026375-PACVGA200QR
Family Name PACVGA200QR
Introduction Date October 10, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACVGA200QR CAD Model

Description

The PACVGA200QR from ON Semiconductor is a high-performance, application-specific integrated circuit (ASIC) designed to provide superior video and graphics capabilities for a range of electronic devices. This innovative product is an ideal solution for enhancing the visual performance of systems requiring high-quality video output, such as computer monitors, projectors, and advanced digital signage solutions.

Key Features

  • High-Quality Video Output: The PACVGA200QR is engineered to deliver crisp, clear, and vibrant video signals, ensuring an optimal viewing experience for end-users.
  • Advanced Signal Processing: Equipped with sophisticated signal processing technology, this ASIC provides smooth and stable video playback, even in demanding applications that require high-resolution and fast refresh rates.
  • Low Power Consumption: ON Semiconductor has designed the PACVGA200QR with energy efficiency in mind, making it suitable for portable and battery-powered devices where power conservation is critical.
  • Compact Form Factor: The small footprint of the PACVGA200QR allows for integration into space-constrained designs, offering flexibility for system architects and designers.
  • Robust Reliability: Built to meet the rigorous standards of ON Semiconductor, this product promises long-term reliability and performance under a variety of environmental conditions.

Applications

The versatility of the PACVGA200QR makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • High-Definition Computer Monitors
  • Professional Projectors
  • Interactive Digital Signage
  • Advanced Video Conferencing Systems
  • Medical Imaging Equipment

Technical Specifications

The PACVGA200QR supports a variety of video standards and comes with an array of technical specifications designed to meet the needs of high-performance video applications. Customers should refer to the official ON Semiconductor datasheets for detailed technical information and ensure compatibility with their specific use case.

Conclusion

With its combination of high-quality video output, advanced signal processing, low power consumption, compact design, and reliable performance, the PACVGA200QR from ON Semiconductor stands out as a leading solution in the market for video and graphics ASICs. Whether for commercial or industrial applications, this product is engineered to deliver exceptional visual experiences.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
DISCRETE
Lowest to $4.4879
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,966 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess