EN
  • EN
  • DE

LC-10.5

Part No LC-10.5
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 4MM RND LENS 10.5\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Flexible 10.5" (266.7mm) - Fiber Optic
Lens Style Round with Flat Top
Lens Size 4mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567117-LC-10.5
Ultra Librarian 3D Model Ultra Librarian LC-10.5 CAD Model

Description

N

You May Also Be Interested in

TT Electronics
EMITTER IR 890NM 1A RADIAL / Infrared (IR) Emitter 890nm 1.75V 1A 2.4mW/cm² @ 20mA 20° Radial
Need more? Email Us
Citizen
Lowest to $1.5600
OSRAM Opto Semiconductors Inc.
LED TOPLED COMPACT 4014 / LED Indication - Discrete
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RED CLEAR 2PLCC SMD / Red 633nm LED Indication - Discrete 2V 2-PLCC
Lowest to $0.1235
OSRAM Opto Semiconductors Inc.
LED RED CLEAR SMD BOTTOM ENTRY / Red 633nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Lowest to $0.2727
Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Vishay
LED WHITE DIFFUSED 0603 SMD / White, Cool 7000K LED Indication - Discrete 2.85V 0603 (1608 Metric)
Need more? Email Us
CreeLED, Inc.
LED COB CXB2530 5700K WHT SMD / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Need more? Email Us
Stanley Electric Co
LED SMD / LED Indication - Discrete 1.2V 1206 (3016 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess