EN
  • EN
  • DE

PACDN04XYB5

Part No PACDN04XYB5
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343838-PACDN04XYB5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN04XYB5 CAD Model

Description

Introducing the PACDN04XYB5 from ON Semiconductor

The PACDN04XYB5 is a state-of-the-art ESD protection device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to safeguard sensitive electronics from electrostatic discharge (ESD) events, which can cause irreparable damage to electronic components. The PACDN04XYB5 is an essential component for any design where ESD protection is a critical requirement.

Constructed with ON Semiconductor's cutting-edge technology, the PACDN04XYB5 offers robust protection for high-speed data lines and I/O ports. Its compact package makes it an ideal choice for space-constrained applications without compromising on performance. The device features low clamping voltage, ensuring that it responds quickly and effectively to ESD strikes, thereby maintaining the integrity of the protected circuitry.

The PACDN04XYB5 stands out with its bidirectional design, which allows it to protect circuits from ESD strikes coming from either direction. This feature simplifies the design process, as there is no need to orient the device in a particular direction during assembly. Furthermore, the device's low capacitance ensures that signal integrity is preserved, making it suitable for high-speed applications such as USB interfaces, HDMI, and other advanced digital and analog signal lines.

ON Semiconductor has designed the PACDN04XYB5 with versatility in mind. It is compatible with a wide range of operating voltages, which makes it a perfect fit for various applications, from consumer electronics to industrial systems. The device also boasts excellent ESD immunity, meeting the IEC 61000-4-2 standard, which means it can withstand ESD events of up to ±8 kV contact discharge, providing peace of mind for product designers and end-users alike.

In summary, the PACDN04XYB5 from ON Semiconductor is a high-performance ESD protection solution that combines low capacitance, bidirectional protection, and a small package size. Its ability to defend against severe ESD events while maintaining signal integrity makes it a top choice for protecting today's sensitive electronic circuits. Integrating the PACDN04XYB5 into your design will ensure that your products are both resilient and reliable, upholding ON Semiconductor's commitment to quality and performance.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess