EN
  • EN
  • DE

IP4363CX10/LF,135

Part No IP4363CX10/LF,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 10CSP  /  Clamp Ipp Tvs Diode Surface Mount 10-CSP (1.96x0.76)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 10-UFBGA, WLCSP
Supplier Device Package 10-CSP (1.96x0.76)
Base Product Number IP436
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 934059737135,954-IP4363CX10/LF135
Standard Package 4,500
Win Source Part Number 1022141-IP4363CX10/LF,135
Ultra Librarian 3D Model Ultra Librarian IP4363CX10/LF,135 CAD Model

Description

The IP4363CX10/LF,135 is a cutting-edge ESD protection device manufactured by NXP Semiconductors, designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced damages. This component is part of NXP's extensive range of ESD protection solutions, which are engineered to ensure the reliability and longevity of electronic systems.

Key Features

  • High-Speed Interface Protection: The IP4363CX10/LF,135 is optimized for high-speed signal lines, making it an ideal choice for protecting interfaces such as USB 3.0, HDMI, and other advanced digital communication ports.
  • Low Capacitance: With its ultra-low line capacitance, this device ensures minimal signal attenuation, thus preserving signal integrity and allowing for uninterrupted high-speed data transmission.
  • Enhanced ESD Defense: Offering robust ESD protection up to IEC 61000-4-2 level 4 standards, the IP4363CX10/LF,135 can withstand ESD discharges of ±8 kV (contact discharge) and ±15 kV (air discharge), providing peace of mind in various operating environments.
  • Compact Package: Housed in a small leadless package, the component saves valuable PCB space, which is crucial for modern compact electronic designs.

Applications

The IP4363CX10/LF,135 is versatile and can be used across a wide range of applications where high-speed data lines require protection from ESD events. Its primary applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Digital video interfaces including HDMI, DisplayPort, and DVI
  • Telecommunication systems and network devices
  • High-speed data storage and server equipment

Product Specifications

Attribute Value Manufacturer NXP Semiconductors Part Number IP4363CX10/LF,135 Package / Case Wafer-level chip-scale package (WLCSP) Mounting Type Surface Mount ESD Protection Voltage ±8 kV (contact), ±15 kV (air)

With its combination of protection, performance, and packaging, the IP4363CX10/LF,135 from NXP Semiconductors is an essential component for designers looking to enhance the durability and reliability of their high-speed digital systems.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2696 $57.9640
525+ $0.2213 $116.1825
810+ $0.2144 $173.6640
1,115+ $0.2074 $231.2510
1,445+ $0.2005 $289.7225
1,930+ $0.1797 $346.8210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess