Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 7.08V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-DFN-EP (3.3x3.3)
Win Source Part Number 120037-NUS3045MNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUS3045MNT1G CAD Model

Description

The ON Semiconductor NUS3045MNT1G is a robust integrated circuit designed to provide efficient overcurrent protection for a wide range of applications. This versatile device is engineered to safeguard systems by limiting the amount of current that can pass through an electrical line, thus preventing potential damage caused by overcurrent conditions such as short circuits or excessive load currents.

Key Features

  • Current Limiting Function: The NUS3045MNT1G features a precise current limiting function that helps to prevent damage to sensitive components in the event of an overcurrent scenario.
  • Low Quiescent Current: With its low quiescent current, this component ensures minimal power consumption when in standby mode, making it ideal for battery-powered devices.
  • Thermal Shutdown Protection: The device includes a thermal shutdown mechanism that automatically turns off the output when the junction temperature exceeds a certain threshold, providing additional safety and reliability.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various applications and ensuring versatility across different platforms.
  • Fast Response Time: The NUS3045MNT1G is designed for quick response to overcurrent events, ensuring protection is applied promptly to prevent damage.
  • Compact Package: The device is available in a small, leadless package, which is ideal for space-constrained applications.

Applications

The NUS3045MNT1G is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Power supply protection
  • Automotive systems
  • Industrial controls
  • Consumer electronics

Technical Specifications

Parameter Value Package 6-UDFN Operating Temperature Range -55°C to +150°C Current Limit (Typ) 500 mA Voltage Range 5.5 V to 28 V

The NUS3045MNT1G from ON Semiconductor is a reliable and efficient solution for overcurrent protection, designed with the precision and durability expected from a leading manufacturer in the semiconductor industry.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
ECAD model for IXBOD1-32R
Analog Devices Inc.
IC 1CH PROTECTOR 8MSOP
Need more? Email Us
ECAD model for ADG465BRM
Texas Instruments
IC USB TRANSIENT SUPP 8-DIP
Need more? Email Us
ECAD model for SN65240PG4
Littelfuse Inc.
SPD MOD 2P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-2P0-R
Littelfuse Inc.
SPD MOD 2P+0 750VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-750-2P0-R
Littelfuse Inc.
TVS DEVICE MIXED ADJ DO214AA
Need more? Email Us
ECAD model for B1200CA
Littelfuse Inc.
SPD MOD 1P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-1P0-R
Littelfuse Inc.
SPD MOD 1P+1 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-1P1-R
Littelfuse Inc.
SPD MOD 1P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-1P0-R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention