EN
  • EN
  • DE

NUP2125WT1G

Part No NUP2125WT1G
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT323
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 715657-NUP2125WT1G
Ultra Librarian 3D Model Ultra Librarian NUP2125WT1G CAD Model

Description

ON Semiconductor NUP2125WT1G Overview

The ON Semiconductor NUP2125WT1G is a robust ESD protection device designed to safeguard high-speed data lines and other sensitive circuitry from the damaging effects of Electrostatic Discharge (ESD) events. This component is particularly suitable for applications where space is at a premium, thanks to its compact SOT-363 package.

Key Features

  • Low Capacitance: The NUP2125WT1G features ultra-low capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers ESD protection of ±25 kV, exceeding the IEC 61000-4-2 standard, which ensures that sensitive electronics are shielded from the most common electrostatic threats.
  • Bidirectional Design: The bidirectional configuration of the NUP2125WT1G provides symmetrical ESD protection for data lines that can experience ESD pulses from either direction.
  • Low Leakage Current: The component is engineered to have a low leakage current, which is crucial for battery-powered devices, as it helps to conserve power and extend battery life.
  • Multiple Applications: It is versatile enough to be used in a variety of applications, including USB 2.0, HDMI, SIM ports, and other high-speed data interfaces.

Applications

The NUP2125WT1G is a versatile ESD solution that can be deployed across a wide range of electronic devices. Its applications span from consumer electronics, such as smartphones and laptops, to more industrial settings, including factory automation equipment. Moreover, it's suitable for protecting network devices, portable electronics, and any other systems that require reliable ESD protection for their high-speed data lines.

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the NUP2125WT1G is no exception. This ESD protection device is manufactured to high standards, ensuring that it performs consistently across a range of environmental conditions. Its robust design ensures that it can withstand multiple ESD strikes without degradation, providing long-term protection for your electronic designs.

Whether you're designing a new product or looking to enhance the ESD protection in an existing device, the NUP2125WT1G from ON Semiconductor is a reliable choice that offers peace of mind with its superior protection capabilities.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess