EN
  • EN
  • DE

NTSB30100CTT4G

Part No NTSB30100CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 850mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 100V
Operating Temperature - Junction -40°C to 150°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 125963-NTSB30100CTT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTSB30100CTT4G CAD Model

Description

Introducing the NTSB30100CTT4G Power Schottky Diode from ON Semiconductor

The NTSB30100CTT4G is a state-of-the-art power Schottky diode designed by ON Semiconductor, a leader in energy-efficient innovations. This robust diode is engineered to provide high-efficiency power management solutions for a wide range of electronic applications. Its cutting-edge design is tailored to meet the demands of high-performance systems, making it an ideal choice for engineers and designers looking to enhance their power circuitry.

Key Features

  • Low Forward Voltage Drop: The NTSB30100CTT4G boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation. This characteristic is particularly beneficial in applications where power conservation is critical.
  • High Surge Capacity: This diode is capable of withstanding high surge currents, offering reliable performance during transient conditions and ensuring the protection of sensitive electronic components.
  • Dual Diode Configuration: The device features a common-cathode dual diode configuration, which simplifies the design and reduces the component count in applications requiring two diodes.
  • Thermal Resistance: ON Semiconductor's NTSB30100CTT4G is designed with a low thermal resistance, allowing for better heat dissipation and maintaining stability even under high temperature operation.
  • Power Packaging: Encased in a TO-220 package, the diode offers an optimal balance between power handling capability and size, making it suitable for compact designs without compromising performance.

Applications

The versatile nature of the NTSB30100CTT4G makes it suitable for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Telecommunication equipment
  • Solar power inverters
  • Battery charging and management systems

ON Semiconductor's commitment to quality ensures that the NTSB30100CTT4G diode meets the highest industry standards for performance and reliability. Whether you're working on power conversion or management projects, this diode is engineered to deliver top-notch results, making it an essential component for any power-focused electronic design.

Choose the NTSB30100CTT4G for your next project and experience the difference in efficiency and durability that ON Semiconductor products bring to the table.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2412 $62.0600
115+ $1.0185 $117.1275
180+ $0.9866 $177.5880
245+ $0.9549 $233.9505
315+ $0.9230 $290.7450
420+ $0.8274 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess