EN
  • EN
  • DE

NTLTD7900ZR2

Part No NTLTD7900ZR2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 20V 6A MICRO8 / Mosfet Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number NTLTD79
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649840-NTLTD7900ZR2
Ultra Librarian 3D Model Ultra Librarian NTLTD7900ZR2 CAD Model

Description

The NTLTD7900ZR2 is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in power and signal management. Designed with advanced technology, this MOSFET is tailored for high-efficiency power conversion applications. It is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the rigorous demands of modern electronic devices.

Key Features

  • Low R<sub>DS(on): This MOSFET features a low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power management systems.
  • High Power Density: The NTLTD7900ZR2 is designed for a high power density, ensuring a compact footprint without compromising on power delivery. This makes it suitable for space-constrained applications.
  • Enhanced Switching Performance: With fast switching capabilities, this device reduces switching losses and enhances performance in applications such as DC-DC converters, motor drives, and power inverters.
  • Robust Thermal Management: The package is engineered to provide excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Applications

The NTLTD7900ZR2 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • DC-DC Converters
  • Motor Control Systems
  • Power Supplies
  • Power Inverters
  • Automotive Applications
  • Renewable Energy Systems

Product Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 30 V Continuous Drain Current (I<sub>D) 50 A Power Dissipation (P<sub>D) 48 W Operating Temperature Range -55°C to +150°C Package / Case TO-252 (DPAK)

With ON Semiconductor's NTLTD7900ZR2, you can expect a high-performance, reliable, and energy-efficient Power MOSFET that will drive your applications to the next level. This product is a testament to ON Semiconductor's dedication to innovation and excellence in the field of power management solutions.

You May Also Be Interested in

Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess