EN
  • EN
  • DE

ISO1643DWR

Part No ISO1643DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HOT-SWAPPABLE, ROBUST-EMC BIDIRE / I²C, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO164x
Package Tape & Reel
Technology Capacitive Coupling
Type I²C, SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/2
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 70ns, 88ns
Pulse Width Distortion (Max) 45ns
Rise / Fall Time (Typ) 24ns, 16ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO1643DWRTR,296-ISO1643DWRCT,296-ISO1643DWRDKR
Standard Package 2,000
Win Source Part Number 1000338-ISO1643DWR
Ultra Librarian 3D Model Ultra Librarian ISO1643DWR CAD Model

Description

The ISO1643DWR is a state-of-the-art digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is engineered to ensure signal integrity while providing isolation in various industrial and commercial applications. Its primary function is to transfer digital signals across an isolation barrier, safeguarding sensitive circuitry from high voltages and noise.

Key Features

  • High Isolation Voltage: The ISO1643DWR offers a high isolation voltage of 2500 Vrms for 1 minute, which is crucial for protecting against high voltage spikes and maintaining reliable operation in electrically noisy environments.
  • High-Speed Data Transfer: With a signaling rate up to 100 Mbps, this digital isolator facilitates rapid data transfer, making it suitable for high-speed communication protocols.
  • Robust Electromagnetic Compatibility (EMC): The device is designed to withstand harsh electromagnetic environments, ensuring data integrity and reducing system errors.
  • Low Power Consumption: Operating with low power consumption, the ISO1643DWR is ideal for power-sensitive applications, contributing to overall energy efficiency of the system.
  • Wide Temperature Range: It operates reliably over an extended industrial temperature range from -40°C to +125°C, ensuring performance in diverse operating conditions.

Applications

The ISO1643DWR is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Power supply management
  • Data acquisition systems

Package and Quality

The ISO1643DWR comes in a compact, surface-mount SOIC-16 wide body package, which is suitable for automated assembly processes and space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this digital isolator is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9440 $53.4960
21+ $4.8772 $102.4212
32+ $4.7248 $151.1936
44+ $4.5724 $201.1856
57+ $4.4199 $251.9343
76+ $3.9627 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,238 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess