EN
  • EN
  • DE

NSR05T30XV2T5G

Part No NSR05T30XV2T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 500MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 30 V 500mA (DC) Surface Mount SOD-523
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name NSR05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSR05T30XV2T5GOSTR, NSR05T30XV2T5GOSCT, NSR05T30XV2T5GOSDKR
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929390-NSR05T30XV2T5G
Ultra Librarian 3D Model Ultra Librarian NSR05T30XV2T5G CAD Model

Description

The ON Semiconductor NSR05T30XV2T5G is a state-of-the-art power rectifier designed for high efficiency and reliability in a variety of applications. This component is a testament to ON Semiconductor's commitment to providing advanced solutions for power management challenges in modern electronic devices.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Current Capability: With a substantial current handling capability, the NSR05T30XV2T5G is suitable for high-power applications, ensuring consistent performance even under demanding conditions.
  • Robust Thermal Performance: The power rectifier is designed to operate effectively across a wide temperature range, thanks to its excellent thermal management properties.
  • Compact Design: The small form factor of the device makes it ideal for space-constrained applications, allowing for more compact and integrated circuit designs.
  • Lead-Free and RoHS Compliant: In line with global environmental standards, the NSR05T30XV2T5G is lead-free and RoHS compliant, making it a responsible choice for eco-conscious manufacturers.

Applications

The versatility of the NSR05T30XV2T5G allows it to be used in a wide range of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Telecommunication equipment
  • Computing devices

Technical Specifications

Parameter Value
Package SOD-923
Maximum Repetitive Reverse Voltage (VRRM) 30 V
Average Rectified Forward Current (IO) 0.5 A
Operating Junction Temperature Range (TJ) -55°C to +150°C

In conclusion, the ON Semiconductor NSR05T30XV2T5G is an excellent choice for designers seeking a robust, high-performance power rectifier. Its combination of low power loss, high current capacity, and thermal efficiency, packaged in a compact, environmentally friendly footprint, makes it a valuable component in any power management system.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess