EN
  • EN
  • DE

MT8870DSR1

Part No MT8870DSR1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC RECEIVER DTMF 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Purpose DTMF Receiver
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 024572-MT8870DSR1
ECCN EAR99
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT8870DSR1 CAD Model

Description

The Microsemi Corporation MT8870DSR1 is a DTMF receiver integrated circuit with one circuit, designed for use in electronic devices.

  • Circuit: one
  • Mounting: surface mount technology (SMT)
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.75 V to 5.25 V
  • Operating Supply Current: 3mA
  • Package: 18-SOIC
  • Popularity: high
  • Supply and Demand: balance

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess