EN
  • EN
  • DE
  • IT

FR1KA

Part No FR1KA
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT FAST RECOVERY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1175589-FR1KA
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FR1KA CAD Model

Description

The FR1KA is a fast recovery rectifier diode manufactured by Chendahang Electronics Co., Ltd. It is designed for applications requiring efficient rectification and rapid switching. The fast recovery characteristics reduce reverse recovery time, minimizing power losses and improving system performance.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes in inductive loads
  • Power adapters
  • General purpose rectification

Features:

  • Fast recovery time: Reduces switching losses and EMI generation.
  • High surge current capability: Provides robustness against transient surges.
  • Low forward voltage drop: Improves efficiency by minimizing power dissipation.
  • High reliability: Ensures stable and dependable operation.
  • Lead-Free / RoHS Compliant: Meets environmental standards.

Benefits:

  • Increased efficiency in power supplies and inverters: Fast recovery minimizes losses.
  • Reduced electromagnetic interference (EMI): Fast switching reduces noise.
  • Enhanced system reliability: Robust design withstands harsh conditions.
  • Compact design: Suitable for various packaging requirements.

Additional Details:

The FR1KA has a repetitive peak reverse voltage (VRRM) of 200V and a forward current (IF) of 1A. Its fast recovery time (Trr) is typically less than 500 ns. This diode is usually available in a DO-41 or similar axial-leaded package. It is suitable for use in applications where high-speed switching and efficiency are essential. The low forward voltage drop further enhances its efficiency, making it a suitable choice for energy-conscious designs. The diode's robust construction and high surge current capability ensure stable performance under varying operating conditions.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess